EN
  • EN
  • DE

MAX6307UK45D2

Part No MAX6307UK45D2
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705092-MAX6307UK45D2
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6307UK45D2 CAD Model

Description

Maxim Integrated MAX6307UK45D2 Microprocessor Supervisory Circuit

The MAX6307UK45D2 is a highly reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of system integrity by ensuring that the µP boots up in a predictable state every time. This supervisory IC is ideal for use in a wide range of applications including computers, controllers, intelligent instruments, and critical µP power monitoring.

This compact device is available in a space-saving SOT23 package, making it suitable for space-constrained applications. The MAX6307UK45D2 offers a variety of features that make it an essential component for system management and safety.

  • Precision Monitoring: The device features a precision voltage monitor with a factory-set reset threshold of 4.5V, ensuring accurate monitoring and control of the power supply voltage.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered with an external button or signal, providing an additional layer of control.
  • Reset Timeout: The MAX6307UK45D2 comes with a fixed reset timeout period of 200ms (min), allowing sufficient time for the system to stabilize before coming out of reset.
  • Low Power Consumption: With its low supply current of 17µA (typ), this supervisory circuit helps to minimize the overall power consumption of the system, which is crucial for battery-powered devices.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various system requirements.
  • Temperature Range: It is designed to operate over the extended industrial temperature range, making it suitable for harsh environments.

The MAX6307UK45D2's robust feature set ensures that systems remain operational and protected against undervoltage conditions. With its precision voltage monitoring and reset capabilities, it is an excellent choice for designers looking to enhance system reliability and performance. Maxim Integrated's commitment to quality means you can count on this supervisory circuit to maintain the integrity of your microprocessor-based systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2654 $59.7156
34+ $3.4997 $118.9898
52+ $3.3911 $176.3372
71+ $3.2814 $232.9794
92+ $3.1716 $291.7872
122+ $2.8436 $346.9192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess