EN
  • EN
  • DE
  • IT

MAX6308UK00D3+T

Part No MAX6308UK00D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PROGRAM ADJ RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 021910-MAX6308UK00D3+T
Ultra Librarian 3D Model Ultra Librarian MAX6308UK00D3+T CAD Model

Description

Maxim Integrated MAX6308UK00D3+T - Precision Voltage Supervisor

The Maxim Integrated MAX6308UK00D3+T is a highly reliable and precise voltage supervisor designed to ensure the stability and proper functioning of microprocessor (µP) systems. This integrated circuit (IC) achieves this by monitoring the power supply voltage and asserting a reset signal whenever the monitored voltage falls below a preset threshold. It comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Reset Threshold Voltage: The device features a factory-set reset threshold voltage of 3.08V, providing accurate voltage monitoring for 3.3V-powered systems.
  • Reset Timeout: The MAX6308UK00D3+T offers a 140ms minimum reset timeout duration, ensuring sufficient time for the system to stabilize after a reset condition.
  • Low Power Consumption: This voltage supervisor is designed for low-power operation, which is critical for battery-powered devices.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external trigger to initiate a system reset.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, making it suitable for industrial applications.

Applications

The MAX6308UK00D3+T is versatile and can be used in a variety of applications where reliable system monitoring is essential. This includes:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Telecommunications Systems

Product Advantages

The precision and reliability of the MAX6308UK00D3+T make it a go-to choice for engineers looking to enhance system robustness. Its ability to accurately monitor voltage levels helps prevent data corruption and hardware damage due to power supply inconsistencies. Moreover, its compact footprint and low power consumption make it an excellent choice for modern, compact electronic designs.

Overall, the Maxim Integrated MAX6308UK00D3+T is a crucial component for systems that require stringent voltage supervision to maintain operational integrity and safeguard against unexpected power supply issues.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Richtek USA Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Need more? Email Us
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $30.5598
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess