EN
  • EN
  • DE
  • IT

MAX6309UK29D3+T

Part No MAX6309UK29D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PROGRAM 2.930V RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 021911-MAX6309UK29D3+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6309UK29D3+T CAD Model

Description

Product Overview: MAX6309UK29D3+T by Maxim Integrated

The MAX6309UK29D3+T is a precision, low-power, microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring. This supervisory circuit is ideal for use in a wide range of applications, including portable/battery-powered equipment, computers, controllers, and intelligent instruments.

Key Features:

  • Voltage Monitoring: This device is tailored to monitor a 2.93V power supply, ensuring that the system voltage does not fall below a minimum threshold, which could lead to system malfunctions.
  • Reset Output: The MAX6309UK29D3+T provides an active-low reset signal. It guarantees a valid reset output down to V<sub>CC = 1V. The reset signal remains asserted for a minimum of 140ms after V<sub>CC has risen above the reset threshold, ensuring the system has enough time to stabilize.
  • Low Power Consumption: With its low supply current of 5µA (typical), this device is highly suitable for power-sensitive applications.
  • High Accuracy: The reset threshold is accurate to ±1.5%, providing a reliable monitor for systems that require precise voltage thresholds.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, making it versatile for various environmental conditions.
  • Compact Packaging: The MAX6309UK29D3+T comes in a small, 5-pin SOT23 package, which minimizes the space required on the PCB.
  • Immune to Short V<sub>CC Transients: The device includes a built-in time delay, which helps to filter out short-duration voltage dips and prevents false triggering.

Applications:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Computers and Servers
  • Data Storage Systems
  • Medical and Industrial Equipment

The MAX6309UK29D3+T supervisory circuit is a reliable and cost-effective solution for systems that require constant monitoring of the power supply voltage. Its precision and low-power operation make it an excellent choice for maintaining the integrity of digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $2.6077
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $0.8316
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL TSOT23-8
Lowest to $10.3102
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.4845
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.7828
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 10MSOP
Lowest to $8.7970

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.8574 $70.2888
27+ $4.8057 $129.7539
42+ $4.6556 $195.5352
58+ $4.5056 $261.3248
75+ $4.3556 $326.6700
100+ $3.9053 $390.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess