EN
  • EN
  • DE

MAX630CPA+

Part No MAX630CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 525MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 525mA (Switch) 8-DIP (0.300", 7.62mm)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MAX630
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882180-MAX630CPA+
Ultra Librarian 3D Model Ultra Librarian MAX630CPA+ CAD Model

Description

Introducing the MAX630CPA+ from Maxim Integrated

The MAX630CPA+ is a high-efficiency, low-voltage, step-up DC-DC converter designed to provide a reliable power solution for a wide range of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this compact and versatile component is perfect for devices that need to convert lower voltage levels to higher voltages while maintaining energy efficiency.

With its ability to operate from a supply voltage as low as 1.8V, the MAX630CPA+ is particularly well-suited for battery-powered devices, including portable electronics, where extending battery life is a critical requirement. Its high switching frequency of up to 300kHz allows for smaller external components, reducing the overall footprint and cost of the power supply design.

The MAX630CPA+ features a unique current-limited, pulse-frequency-modulation (PFM) control scheme that provides excellent efficiency over a wide range of load conditions. This makes it an ideal choice for applications with variable power demands. Additionally, the device includes an internal 2A switch, which can deliver output voltages as high as 28V from an input voltage range of 1.8V to 11V, making it extremely versatile for multiple use cases.

Designed with protection in mind, the MAX630CPA+ includes safety features such as thermal shutdown, frequency foldback, and overvoltage protection. These features help to ensure the longevity and reliability of both the power converter and the device it powers. Furthermore, the device's low quiescent current contributes to minimal power loss during idle periods, thereby optimizing overall power efficiency.

The MAX630CPA+ comes in a compact 8-pin DIP package, which is easy to integrate into existing PCB designs. It is an excellent choice for engineers and designers looking for a power management solution that combines efficiency, versatility, and reliability. Whether you're designing consumer electronics, portable medical devices, or any other application requiring efficient voltage step-up, the MAX630CPA+ from Maxim Integrated is a component that stands out for its performance and ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess