EN
  • EN
  • DE

MAX6314US25D4+T

Part No MAX6314US25D4+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 2.50V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Bidirectional
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 207473-MAX6314US25D4+T
Ultra Librarian 3D Model Ultra Librarian MAX6314US25D4+T CAD Model

Description

Maxim Integrated MAX6314US25D4+T Microprocessor Reset Circuit

The MAX6314US25D4+T is a highly reliable microprocessor (μP) supervisory circuit designed to maintain system integrity during power fluctuations and failures. Manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering, this component is engineered to monitor power supplies in μP and digital systems, providing a robust layer of protection against unpredictable power conditions.

With a fixed-sense threshold voltage of 2.5V, the MAX6314US25D4+T is suitable for 2.5V-powered circuits, ensuring that systems operating at this voltage level remain within their safe operating parameters. This device delivers a precision voltage monitor and is equipped with a manual reset input, allowing for a controlled and user-initiated system reset, which is crucial for maintenance and troubleshooting procedures.

The MAX6314US25D4+T comes in a compact 4-pin SOT-143 package, making it ideal for space-constrained applications where board real estate is at a premium. Despite its small size, it does not compromise on performance, offering a low supply current of typically 1μA, which is highly beneficial for portable and battery-operated devices where power efficiency is paramount.

This supervisory circuit features an active-low reset output, which remains asserted for a minimum reset timeout period of 140ms after V_CC has risen above the reset threshold. This ensures that the μP has sufficient time to initialize and stabilize before commencing normal operations. The reset output is guaranteed to be in the correct state for V_CC down to 1V, providing additional reliability in low-voltage conditions.

Designed for high-precision applications, the MAX6314US25D4+T offers an impressive temperature range of -40°C to +85°C, allowing it to operate effectively in a wide range of environmental conditions. This makes it an excellent choice for automotive systems, industrial controls, embedded systems, and any other applications that require a high degree of reliability and stability.

In summary, the Maxim Integrated MAX6314US25D4+T is a robust and precise μP supervisory circuit that ensures system stability and integrity. Its low power consumption, compact form factor, and high precision make it an essential component for a myriad of electronic systems requiring consistent and reliable operation.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5687 $54.9045
80+ $1.2872 $102.9760
125+ $1.2470 $155.8750
170+ $1.2067 $205.1390
215+ $1.1665 $250.7975
290+ $1.0458 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,835 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess