EN
  • EN
  • DE

MAX6314US30D1+T

Part No MAX6314US30D1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 3.00V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Bidirectional
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 3V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 705121-MAX6314US30D1+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6314
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6314US30D1+T CAD Model

Description

Maxim Integrated MAX6314US30D1+T Microprocessor Reset Circuits

The MAX6314US30D1+T is a high-quality microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required in critical electronic applications.

This compact device is tailored to maintain system integrity by monitoring the power supply voltage. It generates a reset signal whenever the VCC supply voltage drops below the factory-set reset threshold level. The reset signal remains active for a minimum reset timeout period after VCC has risen above the reset threshold, ensuring the system has adequate time to stabilize.

The MAX6314US30D1+T operates with a nominal reset threshold voltage of 3.0V, which is ideal for 3.3V-powered circuits. It features an active-low, push-pull reset output. The push-pull configuration eliminates the need for an external pull-up resistor and allows for a direct connection to the reset pin of the microprocessor, simplifying circuit design and saving board space.

Key features of the MAX6314US30D1+T include:

  • Immunity to short VCC transients
  • Low supply current of 1.5µA (typical), which is ideal for battery-operated equipment
  • Guaranteed reset valid to VCC = 1V, ensuring reliable system reset for low voltage conditions
  • Wide operating temperature range from -40°C to +85°C, suitable for industrial applications

The device is available in a small, 4-pin SOT-143 package, which is highly beneficial for space-constrained applications. The MAX6314US30D1+T is also provided in tape and reel form, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes.

Overall, the MAX6314US30D1+T from Maxim Integrated is a robust and reliable solution for system monitoring, offering a simple yet effective way to enhance the operational stability of µP systems. Its low power consumption, compact form factor, and ease of integration make it an excellent choice for a wide range of applications, from portable devices to complex digital systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess