EN
  • EN
  • DE

AT30TS74-UFM10-T

Part No AT30TS74-UFM10-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 1.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -20°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759067-AT30TS74-UFM10-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT30TS74-UFM10-T CAD Model

Description

The AT30TS74-UFM10-T is a precision temperature sensor from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. Designed to meet the needs of a wide range of applications, this sensor provides accurate temperature readings and is essential for systems that require temperature monitoring to ensure optimal performance and safety.

Key Features

  • High Accuracy: The AT30TS74-UFM10-T offers a high level of accuracy, with a typical accuracy of ±1°C, ensuring precise temperature monitoring.
  • Wide Operating Range: This sensor operates over a wide temperature range, making it suitable for various environments and applications.
  • Low Power Consumption: Designed for efficiency, the AT30TS74-UFM10-T has a low power consumption, which is ideal for battery-powered or energy-sensitive systems.
  • I2C Interface: The sensor features an I2C interface for easy integration into existing systems, providing a straightforward communication protocol for data transfer.
  • Programmable Resolution: Users can program the resolution of the temperature readings to match the requirements of their specific application, allowing for flexibility in performance versus power consumption.
  • Small Form Factor: The compact UFM10 package allows for integration into space-constrained designs, making it a versatile choice for a variety of electronic devices.

Applications

The AT30TS74-UFM10-T is ideal for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Systems
  • Computer Peripherals
  • Data Communications Equipment
  • Environmental Monitoring Systems

With its high accuracy, low power consumption, and flexible interface options, the AT30TS74-UFM10-T from Microchip Technology is an excellent choice for designers and engineers looking to incorporate reliable temperature sensing into their projects. Whether for monitoring climate control systems or ensuring the thermal management of electronic components, this sensor delivers the performance needed for critical temperature monitoring tasks.

You May Also Be Interested in

Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $3.1729
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess