EN
  • EN
  • DE

MAX6314US30D4-T

Part No MAX6314US30D4-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 3.00V SOT143-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Bidirectional
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 073765-MAX6314US30D4-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6314US30D4-T CAD Model

Description

Maxim Integrated MAX6314US30D4-T Microprocessor Reset Circuit

The MAX6314US30D4-T is a compact, highly reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with +3V-powered circuits. This device is particularly well-suited for portable electronics due to its low power consumption and small footprint.

The MAX6314US30D4-T ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions. It asserts a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold of 3.0V. The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, ensuring the system has sufficient time to stabilize before the processor starts operating.

This supervisory circuit comes in a compact SOT-143 package, making it ideal for space-constrained applications. The MAX6314US30D4-T features an active-low, open-drain reset output, which allows multiple devices to be wire-connected to a common reset line. This configuration also supports the use of an external pull-up resistor for specific voltage level requirements or interfacing with other logic levels.

Key features of the MAX6314US30D4-T include:

  • Factory-set reset threshold voltage of 3.0V
  • Minimum reset timeout of 140ms
  • Low supply current of 1.2µA (typical), ideal for battery-powered equipment
  • Immune to short VCC transients
  • Open-drain reset output
  • Guaranteed reset valid to VCC = 1V
  • Operating temperature range from -40°C to +85°C
  • Compact SOT-143 package

Applications for the MAX6314US30D4-T include portable/battery-powered equipment, computers, controllers, intelligent instruments, critical µP and µC power monitoring, and any system where a precise and reliable reset is crucial for proper operation.

In summary, the Maxim Integrated MAX6314US30D4-T is a purpose-built supervisory circuit that offers a simple and efficient solution for managing system resets, contributing to the overall stability and reliability of electronic systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9529 $61.9385
150+ $0.7819 $117.2850
230+ $0.7577 $174.2710
315+ $0.7334 $231.0210
410+ $0.7092 $290.7720
550+ $0.6353 $349.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess