EN
  • EN
  • DE

MAX6318LHUK49BX+T

Part No MAX6318LHUK49BX+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 4.90V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.9V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705169-MAX6318LHUK49BX+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6318LH
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6318LHUK49BX+T CAD Model

Description

Maxim Integrated MAX6318LHUK49BX+T Microprocessor Reset Circuit

The Maxim Integrated MAX6318LHUK49BX+T is a highly reliable and precision microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with +5V-powered circuits.

This supervisory circuit significantly improves system reliability and accuracy compared to separate ICs or discrete components. The MAX6318LHUK49BX+T comes in a compact SOT-23 package, making it ideal for space-constrained applications. It is specifically designed to maintain system integrity and prevent potential data loss during power failures or unpredictable events.

Key Features

  • Precision Factory-Set Reset Thresholds: The device comes with a preset reset threshold voltage of 4.90V, ensuring reliable operation without the need for external adjustments.
  • Low Power Consumption: With its low supply current of 1.5µA (typical), it is an excellent choice for portable and battery-powered applications.
  • Manual Reset Input: The inclusion of a manual reset input allows for a reset to be triggered with an external switch or logic signal, providing additional system control.
  • Reset Timeout: It features a minimum power-on reset timeout of 140ms, ensuring that the system has adequate time to stabilize before the processor starts.
  • Immune to Short VCC Transients: The MAX6318LHUK49BX+T is designed to ignore fast transients on the VCC line, enhancing system stability.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, suitable for industrial applications.

Applications

The MAX6318LHUK49BX+T is versatile and can be used in a wide array of applications where reliable system operation is critical. Typical applications include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Medical Devices

With its combination of features, the MAX6318LHUK49BX+T from Maxim Integrated provides an efficient and cost-effective solution for system monitoring and protection, ensuring minimal downtime and maximum operational reliability.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess