EN
  • EN
  • DE

MAX631ACPA+

Part No MAX631ACPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2V to 16.5V Step Up Single-Out 2V to 16.5V/5V 0.05A 8-Pin PDIP N / IC REG BST SWITCHD CAP INV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive or Negative
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 16.5V
Output Voltage 1.31V (5V)
Output Voltage MAX 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 45kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786695-MAX631ACPA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX631ACPA
Introduction Date March 01, 1990
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX631ACPA+ CAD Model

Description

The MAX631ACPA+ is a high-efficiency, voltage-mode, step-up DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This integrated circuit (IC) is specifically engineered to provide a compact and reliable solution for applications requiring voltage conversion from a lower voltage to a higher voltage.

Key Features

  • Adjustable Output Voltage: The MAX631ACPA+ allows users to set the output voltage to a desired level through external resistors, providing flexibility for various application requirements.
  • High Efficiency: With its voltage-mode operation and PWM (Pulse Width Modulation) control, it achieves high efficiency, which is crucial for battery-powered devices.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for a variety of power sources.
  • Low Quiescent Current: Its low quiescent current helps in extending battery life, an essential feature for portable applications.
  • Compact Packaging: Housed in a compact 8-pin DIP package, the MAX631ACPA+ is ideal for space-constrained applications.

Applications

The MAX631ACPA+ is versatile and can be used in a wide array of applications, including but not limited to:

  • Battery-Powered Devices
  • Portable Instruments
  • Medical Devices
  • Power Backup Systems
  • Handheld Consumer Electronics

Technical Specifications

Parameter Value Topology Step-Up (Boost) Input Voltage (min) 2 V Input Voltage (max) 16.5 V Output Voltage (adjustable) Up to 22 V Switching Frequency 100kHz Package Type 8-Pin DIP

Overall, the MAX631ACPA+ from Maxim Integrated stands out for its flexibility, efficiency, and compact form factor, making it an excellent choice for designers looking to implement a reliable power management solution in their electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess