EN
  • EN
  • DE

MAX631AESA+T

Part No MAX631AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SWITCHD CAP INV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.31V (5V)
Maximum Output Voltage 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 45kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069986-MAX631AESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX631AESA+T CAD Model

Description

The MAX631AESA+T from Maxim Integrated is a highly efficient, CMOS, step-up, DC-DC switching converter designed for small, low power applications. This voltage regulator is an ideal choice for battery-powered devices due to its low quiescent current and high voltage conversion efficiency.

Key Features

  • Voltage Range: The device operates from a +2V to +16.5V input voltage range, making it suitable for a variety of battery configurations and power sources.
  • Adjustable Output: It delivers an adjustable output voltage from +2V to +16.5V, which can be set with external resistors.
  • High Efficiency: The MAX631AESA+T offers a high efficiency of up to 92%, minimizing power loss during conversion and extending battery life.
  • Low Quiescent Current: With a low quiescent current of just 110µA (typical), it is optimized for battery-powered applications where power conservation is crucial.
  • Output Current: It can deliver output currents up to 100mA, depending on the input voltage and output voltage settings.
  • Packaging: The device comes in a compact 8-pin SO package, which is suitable for space-constrained applications.

Applications

The MAX631AESA+T is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable Devices
  • PDAs and Handheld Instruments
  • Battery-Powered Equipment
  • Power Supply Backup
  • Small LCD Panels

Reliability and Safety

Maxim Integrated ensures that its products meet stringent quality and reliability standards. The MAX631AESA+T includes features such as thermal shutdown and current limit protection to safeguard the device and the application it is used in against over-temperature and over-current conditions.

Conclusion

The MAX631AESA+T step-up DC-DC converter is an excellent choice for designers looking for a reliable, high-efficiency voltage regulator for their low-power, space-sensitive applications. Its ease of use, combined with its power-saving features, makes it a valuable component in extending the life and functionality of battery-operated devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess