EN
  • EN
  • DE

MAX6322HPUK46C

Part No MAX6322HPUK46C
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6322
Standard Package 102 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705193-MAX6322HPUK46C
Ultra Librarian 3D Model Ultra Librarian MAX6322HPUK46C CAD Model

Description

Introducing the MAX6322HPUK46C Microprocessor Reset Circuit from Maxim Integrated

The MAX6322HPUK46C is a highly reliable and precise microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. Produced by Maxim Integrated, a leader in analog and mixed-signal products, this component ensures that your system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. It is an essential component for maintaining the integrity of system logic and preventing the execution of erroneous operations due to unstable power conditions.

Encased in a compact SOT-23 package, the MAX6322HPUK46C provides a manual reset input feature, allowing system designers to implement a hardware reset. Its robust design includes a factory-trimmed reset threshold voltage that guarantees accurate monitoring of the VCC supply voltage. The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold level, ensuring that the system has adequate time to stabilize before the microprocessor starts its operations.

One of the key features of the MAX6322HPUK46C is its low power consumption, which makes it suitable for power-sensitive applications. Additionally, its wide operating temperature range from -40°C to +125°C ensures that it can perform reliably in various environmental conditions, making it versatile for use in automotive, industrial, and consumer electronics applications.

This supervisory circuit also includes an integrated watchdog timer that periodically checks for software anomalies, further enhancing system reliability. The MAX6322HPUK46C is designed to interface directly with microprocessors that include an active-low reset signal, providing a seamless integration into your system design.

Overall, the MAX6322HPUK46C from Maxim Integrated is a compact, efficient, and reliable solution for microprocessor system monitoring. Its precision voltage monitoring and low power consumption, combined with additional features like manual reset and a watchdog timer, make it an excellent choice for ensuring the robust operation of your digital systems.

For detailed specifications and application guidance, system designers are encouraged to refer to the datasheet provided by Maxim Integrated.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess