The MAX6326UR26+T is a precision, low-power, low-voltage microprocessor (µP) supervisory circuit from Maxim Integrated, designed to monitor power supplies in digital systems. It provides a significant level of system reliability and accuracy required in critical power monitoring applications. This component is ideal for portable equipment, where extended battery life is paramount, as well as for systems that require a high level of voltage precision and stability.
Key Features
- Voltage Monitoring: The MAX6326UR26+T offers a preset reset threshold voltage of 2.6V, making it suitable for 3V-powered systems that need a precise monitoring threshold to ensure proper operation.
- Low Power Consumption: With its low supply current of only 1µA, it is optimized for battery-powered applications, ensuring minimal power drain from the system's power source.
- Reset Signal: The device generates a reset signal when the monitored voltage falls below the factory-set reset threshold, ensuring the system has adequate time to save data and perform clean shutdown procedures before power is lost.
- Factory-Trimmed Reset Thresholds: The reset threshold is laser-trimmed at the factory, providing high accuracy without the need for external components.
- Compact SOT23 Packaging: Encased in a small, 3-pin SOT23 package, the MAX6326UR26+T saves valuable board space in space-constrained applications.
Applications
The MAX6326UR26+T is versatile and can be used in a variety of applications, including:
- Portable/Battery-Powered Devices
- Embedded Systems
- Data Storage Systems
- Medical Monitoring Equipment
- Automotive Systems
Technical Specifications
Parameter
Value
Reset Threshold Voltage
2.6V
Supply Current
1µA
Package Type
SOT23-3
Operating Temperature
-40°C to +85°C
With its robust design and precise voltage monitoring capabilities, the MAX6326UR26+T is a reliable solution for systems that cannot tolerate voltage deviations and require immediate response to power supply issues.