EN
  • EN
  • DE
  • IT

MAX6333UR16D3

Part No MAX6333UR16D3
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.6V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6333
Standard Package 102 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705233-MAX6333UR16D3
Ultra Librarian 3D Model Ultra Librarian MAX6333UR16D3 CAD Model

Description

Maxim Integrated MAX6333UR16D3 Microprocessor Reset Circuit

The MAX6333UR16D3 is a highly precise and robust microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in μP and digital systems. This device provides a significant level of system reliability and accuracy required in critical electronic applications. The MAX6333UR16D3 ensures that the μP resets properly during a power failure, thereby safeguarding the system against erroneous operations.

This supervisory circuit features a factory-trimmed reset threshold voltage of 1.6V, making it suitable for low voltage operations. The reset output remains active for a minimum of 140ms after V<sub>CC has risen above the reset threshold level, providing ample time for the system to stabilize. This reset timeout feature is essential for preventing the system from starting up before it is ready.

The MAX6333 series comes in a tiny SOT23 package, which is ideal for space-constrained applications. The MAX6333UR16D3 specifically operates with a supply voltage range of 1.1V to 5.5V, catering to a wide variety of digital systems and ensuring compatibility with both 3.3V and 5V power supplies. Its low supply current of 5μA (typical) makes it an energy-efficient choice for portable and battery-powered devices.

Key features of the MAX6333UR16D3 include:

  • Accurate factory-set reset thresholds for 1.6V systems
  • Guaranteed reset valid to V<sub>CC = 1V
  • Low power consumption with a typical supply current of 5μA
  • Immunity to short V<sub>CC transients
  • Push-pull RESET output which eliminates the need for external pull-up resistors
  • Temperature range from -40°C to +85°C, suitable for industrial applications

The MAX6333UR16D3 is ideal for use in portable devices, computers, controllers, and intelligent instruments where efficient power monitoring is crucial. Its precision and reliability are hallmarks of Maxim Integrated's commitment to high-quality circuit solutions, ensuring that your electronic systems operate smoothly and without interruption.

With its combination of features, the MAX6333UR16D3 provides a compact, energy-efficient, and reliable solution for system reset functions, making it an essential component in the design of modern electronic systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess