EN
  • EN
  • DE

MAX6333UR18D3-T

Part No MAX6333UR18D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU LV 1.80V 100MS SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.8V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 118607-MAX6333UR18D3-T
Ultra Librarian 3D Model Ultra Librarian MAX6333UR18D3-T CAD Model

Description

Product Overview: MAX6333UR18D3-T from Maxim Integrated

The MAX6333UR18D3-T is a precision, low-power, low-voltage microprocessor (µP) reset circuit from Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal integrated circuits. This device is specifically engineered to monitor power supplies in digital systems and provide a reliable reset signal to the µP whenever necessary, ensuring optimal system functionality.

Key Features

  • Voltage Monitoring: The MAX6333UR18D3-T actively monitors the VCC supply voltage and maintains a reset output until the supply voltage reaches the factory-programmed threshold of 1.8 volts, plus ensures a minimum reset pulse width of 140ms after VCC has risen above the reset threshold.
  • Low Power Consumption: Designed for power-sensitive applications, this device operates with a low supply current of only 5µA (typical), which is crucial for battery-operated equipment.
  • High Accuracy: It features a ±1.5% reset threshold accuracy over the entire temperature range, ensuring reliable operation under varying conditions.
  • Temperature Range: The MAX6333UR18D3-T is operational over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Compact Package: Encased in a small, 3-pin SOT-23 package, it is designed for space-constrained applications.

Applications

The MAX6333UR18D3-T is ideal for use in a variety of applications where accurate voltage monitoring is critical. It is commonly used in:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Computers and Controllers
  • Data Storage Devices
  • Medical Instruments

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX6333UR18D3-T is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance.

With its precise voltage monitoring capabilities and robust design, the MAX6333UR18D3-T is an excellent choice for designers looking to enhance the reliability of their digital systems. Maxim Integrated's commitment to quality ensures that this reset circuit will maintain system integrity and extend the operational lifespan of the end product.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess