EN
  • EN
  • DE

MAX6335US18D3-T

Part No MAX6335US18D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.8V 1 Active High/Push-Pull Automotive 4-Pin SOT-143 T/R / IC MPU LV 1.80V 100MS SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.8V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 786707-MAX6335US18D3-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6335
Introduction Date December 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6335US18D3-T CAD Model

Description

Maxim Integrated MAX6335US18D3-T Voltage Supervisor

The MAX6335US18D3-T is a precision voltage supervisor designed by Maxim Integrated to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other digital systems. This device monitors the supply voltage of digital systems and provides a reset signal to the host processor when necessary, thereby safeguarding the system from unpredictable behavior that can arise from power supply fluctuations or power-on conditions.

Operating with a nominal threshold voltage of 1.8V, the MAX6335US18D3-T is ideal for low voltage applications that require tight voltage monitoring to maintain system integrity. This particular model comes in a compact 4-pin SOT-143 package, making it suitable for space-constrained applications where board real estate is at a premium.

One of the key features of the MAX6335US18D3-T is its ability to provide a reset signal to the connected microprocessor for a minimum of 140ms after the supply voltage drops below the preset threshold. This ensures that the system has ample time to return to a known state before resuming operation. Additionally, the device boasts a low supply current of only 20µA, which is beneficial for power-sensitive designs.

Furthermore, the MAX6335US18D3-T offers an active-low, push-pull reset output, which means it can be directly connected to the reset pin of most processors without the need for additional external components. This feature simplifies design and reduces the overall bill of materials.

Designed for versatility, the MAX6335US18D3-T can be used in a wide range of applications, including portable/battery-powered equipment, embedded systems, computers, and storage systems where maintaining correct operation during power fluctuations is crucial.

With its robust feature set and Maxim Integrated's reputation for high-quality electronic components, the MAX6335US18D3-T voltage supervisor is a reliable choice for designers looking to enhance the stability and reliability of their digital systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2061 $66.1830
65+ $1.8101 $117.6565
100+ $1.7537 $175.3700
140+ $1.6971 $237.5940
180+ $1.6405 $295.2900
240+ $1.4708 $352.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess