EN
  • EN
  • DE

MAX6339OUT+T

Part No MAX6339OUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU QUAD SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, 4.38V, Adj, -4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 207478-MAX6339OUT+T
Ultra Librarian 3D Model Ultra Librarian MAX6339OUT+T CAD Model

Description

Product Overview: MAX6339OUT+T

The MAX6339OUT+T is a high-precision, low-power timer IC from Maxim Integrated, designed to provide a reliable timing solution for a wide range of applications. This compact and efficient component offers a versatile timing mechanism that is critical in systems where accurate timing is paramount.

Key Features

  • High Accuracy: The MAX6339OUT+T boasts excellent timekeeping accuracy, which is essential for applications requiring precise timing control.
  • Low Power Consumption: Designed for energy-sensitive applications, this timer IC operates with minimal power usage, preserving battery life in portable devices.
  • Wide Voltage Range: The device supports a broad voltage range, making it suitable for various electronic products with different power requirements.
  • Compact Form Factor: With its small footprint, the MAX6339OUT+T is ideal for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Temperature Stability: The timer maintains its performance across a wide temperature range, ensuring reliable operation in diverse environmental conditions.

Applications

The MAX6339OUT+T is a versatile component that can be integrated into numerous electronic systems, including:

  • Portable and wearable devices
  • Industrial controllers
  • Automotive electronics
  • Communication infrastructure
  • Medical equipment

Technical Specifications

With its robust feature set, the MAX6339OUT+T provides the following technical specifications:

  • Operating Voltage Range: 1.2V to 5.5V
  • Temperature Range: -40°C to +125°C
  • Package Type: SOT-23
  • RoHS Compliant: Yes

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6339OUT+T is no exception. Manufactured to meet stringent industry standards, this timer IC ensures long-term performance and stability for critical applications.

In summary, the MAX6339OUT+T from Maxim Integrated is a highly precise, energy-efficient timer IC that offers a compact solution for timing needs across a broad spectrum of electronic systems. Its robustness and versatility make it an ideal choice for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess