EN
  • EN
  • DE

MAX633BCPA

Part No MAX633BCPA
Manufacturer Maxim Integrated
Description ADJUSTABLE STEP-UP SWITCHING REG / Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 2V (15V) 1 Output 450mA (Switch) 8-DIP (0.300", 7.62mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive or Negative
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) 2V (15V)
Voltage - Output (Max) 18V (Switch)
Current - Output 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX633
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075565-MAX633BCPA
Ultra Librarian 3D Model Ultra Librarian MAX633BCPA CAD Model

Description

Product Overview: MAX633BCPA from Maxim Integrated

The MAX633BCPA is a high-performance, precision voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This regulator is engineered to deliver a fixed output voltage with high accuracy, making it an ideal choice for a wide range of applications that require stable and reliable power supply solutions.

Key Features

  • Fixed Output Voltage: The MAX633BCPA provides a stable output voltage, ensuring consistent performance for sensitive electronic circuits.
  • High Accuracy: Precision engineering guarantees that the output voltage is maintained with minimal deviation, which is critical for applications demanding high power integrity.
  • Low Dropout Voltage: This device is characterized by its low dropout voltage, enabling it to operate efficiently even when the input voltage is close to the output voltage.
  • Thermal Protection: The regulator includes built-in thermal protection features that prevent damage from overheating, enhancing its reliability and longevity.
  • Wide Operating Temperature Range: The MAX633BCPA is designed to function effectively over a broad temperature spectrum, making it suitable for use in various environmental conditions.

Applications

The MAX633BCPA is versatile and can be used in numerous applications, including:

  • Portable devices
  • Embedded systems
  • Industrial controls
  • Battery-powered equipment
  • Telecommunications infrastructure

Package and Availability

Maxim Integrated packages the MAX633BCPA in a compact 8-pin DIP (Dual In-line Package) that is easy to integrate into a variety of circuit board layouts. Its industry-standard pin configuration simplifies the design-in process, allowing for straightforward implementation into existing and new designs.

The MAX633BCPA voltage regulator is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the electronics industry. Its combination of precision, efficiency, and robustness makes it an excellent choice for engineers and designers looking to enhance the performance and stability of their power supply systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4300 $58.3100
42+ $2.8143 $118.2006
64+ $2.7264 $174.4896
88+ $2.6385 $232.1880
114+ $2.5505 $290.7570
152+ $2.2867 $347.5784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess