Product Overview: MAX6341ESA from Maxim Integrated
The MAX6341ESA is a high-precision, low-power voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications in the field of electronics. The device comes in a compact 8-pin NSOIC package, making it suitable for space-constrained applications.
Key Features
- High Accuracy: The MAX6341ESA offers an impressive initial accuracy of ±0.02%, ensuring precise voltage reference for critical applications.
- Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it ideal for temperature-sensitive applications.
- Low Dropout Voltage: It operates with a low dropout voltage, which means it can maintain accurate output even when the supply voltage is close to the output voltage, enhancing the efficiency of the system.
- Low Supply Current: The device features a low supply current of 180µA (typical), which is beneficial for battery-powered and portable devices by extending their operational life.
- Wide Operating Voltage Range: The MAX6341ESA operates over a wide supply voltage range from 4.5V to 11.5V, providing flexibility in various power supply scenarios.
- Stable with Capacitive Loads: This voltage reference can drive capacitive loads up to 2.2µF, which is useful in applications where a buffer is not used.
Applications
The MAX6341ESA is versatile and can be used in a variety of applications, including:
- Precision data converters (ADCs/DACs)
- Portable instrumentation
- Battery-powered equipment
- Industrial process control systems
- Automotive systems
Product Specification Summary
Parameter
Value
Package Type
8-Pin NSOIC
Initial Accuracy
±0.02%
Temperature Coefficient
3ppm/°C (max)
Supply Voltage Range
4.5V to 11.5V
Supply Current
180µA (typ)
Output Voltage
Specify upon order
Overall, the MAX6341ESA from Maxim Integrated is a reliable and efficient solution for providing a precise reference voltage in a variety of electronic systems.