EN
  • EN
  • DE

MAX6349VPUT+T

Part No MAX6349VPUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.23V to 5V1.8V 0.15A 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package SOT-23
Dropout Voltage 600 mV
Height 1.45 mm
Lead Free Yes
Max Input Voltage 5.5 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 571 mW
Max Supply Voltage 5.5 V
Min Input Voltage 2.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 25 µA
Number of Outputs 1
Number of Pins 6
Number of Regulators 1
Output Current 150 mA
Output Type Adjustable, Fixed
Output Voltage 1.8 V
Packaging Tape & Reel
Polarity Positive
Radiation Hardening No
Reference Voltage 1.23 V
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075569-MAX6349VPUT+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6349VPUT+T CAD Model

Description

Product Overview: MAX6349VPUT+T from Maxim Integrated

The MAX6349VPUT+T is a high-precision voltage monitoring device designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and reliable component is essential for systems that require accurate voltage monitoring to ensure stable and safe operation. It is particularly well-suited for portable and battery-powered applications where power efficiency and minimal space occupation are critical.

Key Features

  • High Accuracy: The MAX6349VPUT+T offers precise voltage monitoring, ensuring that your system operates within its intended voltage range, which is vital for the longevity and reliability of electronic components.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device consumes minimal power, which helps extend battery life in portable devices.
  • Compact SOT23 Package: Its small footprint allows for integration into space-constrained designs without compromising performance, making it an excellent choice for modern, compact electronics.
  • Multiple Voltage Threshold Options: The device is available in a variety of factory-set reset voltage thresholds, providing flexibility to choose the appropriate level for different applications.
  • Manual Reset Input: It features a manual reset input that provides a straightforward way to initiate a system reset, enhancing the control over system behavior.
  • Immune to Short Voltage Transients: The MAX6349VPUT+T is designed to be resistant to short voltage transients, which helps in maintaining stable operation during fluctuations.

Applications

  • Portable Devices
  • Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Communication Infrastructure

The MAX6349VPUT+T is a testament to Maxim Integrated's commitment to providing components that combine precision, efficiency, and practicality. Whether it's employed in consumer electronics or industrial systems, this voltage monitor ensures that your devices operate reliably and efficiently, safeguarding them from the dangers of improper voltage levels. With its robust feature set and versatile applications, the MAX6349VPUT+T is an indispensable component for any design requiring precise voltage monitoring.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess