EN
  • EN
  • DE

TPS548D21RVFT

Part No TPS548D21RVFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 40A 40LQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.5V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 40A
Frequency - Switching Selectable
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 40-PowerLFQFN
Supplier Device Package 40-LQFN-CLIP (7x5)
Base Product Number TPS548D21
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44799-2,296-44799-1,296-44799-6,TPS548D21RVFT-ND
Standard Package 250
Win Source Part Number 1317571-TPS548D21RVFT
Ultra Librarian 3D Model Ultra Librarian TPS548D21RVFT CAD Model

Description

Product Overview: TPS548D21RVFT from Texas Instruments

The TPS548D21RVFT is a cutting-edge, high-performance, synchronous buck converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This power management component is specifically engineered to deliver a high level of efficiency and reliability for a wide range of applications, including computing, networking, telecommunications, and industrial systems.

Featuring an input voltage range of 0.6V to 5.5V, the TPS548D21RVFT can efficiently convert higher voltage levels to lower ones with excellent precision, making it an ideal solution for systems that require stable and accurate power delivery. The device is capable of delivering up to 40A of continuous current, which is suitable for high-power applications that demand substantial current supply.

One of the standout features of the TPS548D21RVFT is its advanced control topology. It uses a proprietary D-CAP3™ control mode which enables a fast transient response, making the device highly responsive to sudden changes in load. This feature is particularly beneficial in applications where load conditions can vary abruptly and where maintaining a consistent output voltage is critical for system stability.

The TPS548D21RVFT also incorporates a host of protective features to ensure the longevity and safety of the end application. These include over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown. These safeguards help to prevent damage to the IC and the system it powers in case of abnormal operating conditions.

For ease of use, the TPS548D21RVFT comes in a compact 5mm x 7mm, 40-pin VQFN (RVF) package, which is optimized for space-constrained applications. It also supports a PMBus interface for digital power management, allowing system designers to monitor and control various parameters such as output voltage, current, and temperature, thus providing enhanced flexibility in power supply design and management.

In summary, the TPS548D21RVFT from Texas Instruments is a versatile and robust power solution that offers high efficiency, fast transient response, and a comprehensive set of protection features. Its compact size and digital control capabilities make it a top choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2780 $57.9460
15+ $6.7923 $101.8845
23+ $6.5800 $151.3400
32+ $6.3677 $203.7664
41+ $6.1555 $252.3755
55+ $5.5187 $303.5285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess