Introducing the MIC2877-5.5YFT-TR from Microchip Technology
The MIC2877-5.5YFT-TR is a high-efficiency, single-output, 1A synchronous boost regulator in a compact 6-pin Thin SOT-23 package. Designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions, this boost regulator is an excellent choice for battery-powered applications and energy-harvesting systems where extending battery life is crucial.
With an input voltage range of 2.5V to 5.5V, the MIC2877 is capable of converting lower voltage sources to higher voltages required by modern electronic devices. This makes it particularly useful for applications running off single-cell Li-Ion batteries, multi-cell alkaline batteries, or other standard power sources.
Key Features of the MIC2877-5.5YFT-TR
- High Efficiency: The MIC2877 offers up to 94% efficiency, which is essential for maximizing battery life in portable devices.
- Adjustable Output: Users can set the output voltage from 2.5V to 5.5V to suit a wide range of applications.
- Small Footprint: Its compact Thin SOT-23 package is space-saving and ideal for space-constrained applications.
- Load Disconnect: The built-in load disconnect feature ensures minimal leakage current during shutdown, further conserving battery life.
- Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat.
- Fast Start-Up: The MIC2877 is designed for a quick start-up, which is beneficial for devices that require immediate power-up.
The MIC2877-5.5YFT-TR also features a low quiescent current and integrated synchronous rectification, which helps to reduce power losses and improve overall system efficiency. Its small package size and minimal external component requirements make it an excellent choice for portable applications, such as smartphones, tablets, wireless sensors, and other handheld devices.
Microchip Technology's commitment to quality ensures that the MIC2877-5.5YFT-TR boost regulator is a reliable and high-performing solution for your power management needs. Whether you're designing a new device or looking to improve the efficiency of an existing one, the MIC2877 is a versatile component that can meet the demands of a wide array of applications.