EN
  • EN
  • DE

MAX6349YLUT+T

Part No MAX6349YLUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.23V to 5V2.5V 0.15A 6-Pin SOT-23 T/R / IC REG LDO 2.5V/ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.23V (2.5V)
Output Voltage MAX 5V
Voltage Dropout (Maximum) 0.4V @ 150mA
Output Current 150mA
Operating Supply Current 50μA
Control Features Manual Reset
Protection Features Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786724-MAX6349YLUT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6349
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6349YLUT+T CAD Model

Description

Maxim Integrated MAX6349YLUT+T Microprocessor Reset Circuit

The MAX6349YLUT+T from Maxim Integrated is a highly reliable and robust microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require precision voltage monitoring.

This compact supervisor IC is specifically engineered to maintain system integrity by monitoring the system voltage and asserting a reset if the power supply falls below a preset threshold. The reset output remains asserted for a minimum timeout period after V_CC has risen above the reset threshold level, ensuring the system has adequate time to stabilize before resuming operation. The MAX6349YLUT+T is ideal for portable, battery-powered equipment due to its low power consumption and small footprint.

Key features of the MAX6349YLUT+T include:

  • Precision Monitoring: Factory-trimmed reset threshold levels suitable for monitoring 3V, 3.3V, and 5V powered circuits.
  • Low Power Consumption: With a typical supply current of only 1µA, it is optimized for battery-operated systems.
  • Manual Reset Input: A debounced manual reset input allows for a manual system reset, providing additional system control.
  • Reset Timeout: Features a minimum reset timeout period of 140ms, ensuring proper system reset.
  • Compact Package: Available in a small SOT23-6 package, making it suitable for space-constrained applications.
  • Temperature Range: Operates over the extended -40°C to +85°C temperature range, accommodating a wide range of environmental conditions.

The MAX6349YLUT+T is an excellent choice for managing power supplies in complex systems, such as computers, controllers, and intelligent instruments. Its ability to provide a reliable reset signal upon detection of voltage drops ensures that the system can recover from power failures safely and effectively. By integrating this supervisory circuit into your design, you can enhance the overall stability and reliability of your digital systems.

For detailed specifications and application information, designers should consult the datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6567 $58.5072
39+ $3.0007 $117.0273
60+ $2.9060 $174.3600
83+ $2.8124 $233.4292
107+ $2.7189 $290.9223
143+ $2.4382 $348.6626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess