EN
  • EN
  • DE

MAX634EPA

Part No MAX634EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description CMOS Micropower Inverting Switching Regulator | IC REG BCK BST ADJ 150MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function Step-Up/Step-Down
Output Configuration Negative
Topology Buck-Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.6V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage -2.6V
Maximum Output Voltage -20V
Output Current 150mA
Switching Frequency 100Hz ~ 75kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX634
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214499-MAX634EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX634EPA CAD Model

Description

The MAX634EPA is a highly efficient, reliable, and versatile voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is tailored to provide a stable and precise voltage supply for a variety of electronic applications, ensuring optimal performance and longevity of the connected devices.

Key Features

  • Adjustable Output: The MAX634EPA offers an adjustable output voltage, providing designers with the flexibility to set the voltage to the desired level for their specific application needs.
  • High Efficiency: This regulator is designed for high efficiency, which is crucial for minimizing heat generation and preserving energy, especially in battery-powered devices.
  • Low Dropout Voltage: The device features a low dropout voltage, allowing it to continue regulating the output voltage even when the input-to-output differential is minimal.
  • Package Type: The component comes in an 8-pin DIP (Dual In-line Package), which is widely used and easy to integrate into various circuit boards.

Applications

The MAX634EPA is suitable for a broad range of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor power supplies
  • Linear power supplies

Technical Specifications

Parameter Value Output Type Adjustable Output Voltage Variable Maximum Output Current Specified by the datasheet Package / Case 8-DIP (0.300", 7.62mm) Operating Temperature Specified by the datasheet

The MAX634EPA is a testament to Maxim Integrated's commitment to providing advanced solutions for power management challenges. With its adjustable output and high efficiency, this voltage regulator is an excellent choice for designers seeking a reliable power supply component.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess