The SN74LS245J is a highly versatile octal bus transceiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS series and is essential for establishing communication between data buses in digital systems. It features bidirectional interface capability, which allows for cross-directional data flow, making it an integral component for a wide range of applications including computers, networking, and industrial equipment.
Key Features
- Octal Bidirectional Transceiver: The SN74LS245J has eight lines of bidirectional data pathways, allowing for simultaneous two-way data transmission.
- Tri-State Outputs: Each transceiver features tri-state outputs, which can be in one of three states: high, low, or high impedance. This allows for multiple devices to share a common data bus without interference.
- Wide Operating Voltage Range: This device operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL logic levels.
- Direct Bus Connection: The SN74LS245J's outputs are designed to directly drive the bus lines in a bus-organized system without the need for interface or pull-up components.
- Control Inputs: It includes direction and output-enable (OE) control inputs that manage the direction of data flow and enable or disable the outputs, respectively.
Product Specifications
Parameter
Value
Logic Family
LS
Number of Pins
20
Package Type
DIP (Dual In-line Package)
Operating Temperature
0°C to 70°C
The SN74LS245J is housed in a robust 20-pin DIP package, ensuring easy integration into socketed or soldered circuit boards. Its operating temperature range of 0°C to 70°C suits standard commercial applications. Whether for upgrading existing systems or designing new digital interfaces, the SN74LS245J offers reliable performance and Texas Instruments' quality assurance.
Note: For detailed technical specifications, application notes, and safety information, please refer to the official Texas Instruments datasheets and product documentation.