EN
  • EN
  • DE

MAX6351TWUT+T

Part No MAX6351TWUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 1.67V, 3.08V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX6351
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705302-MAX6351TWUT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6351TWUT+T CAD Model

Description

Maxim Integrated MAX6351TWUT+T Voltage Reference IC

The MAX6351TWUT+T is a high-precision, low-power voltage reference IC manufactured by Maxim Integrated, designed for a wide array of applications that require a stable and accurate reference voltage. This component is part of Maxim's family of low-noise, high-accuracy voltage references, which are essential in high-performance analog-to-digital and digital-to-analog conversion, precision instrumentation, and battery-powered devices.

The MAX6351TWUT+T offers a fixed output voltage of 5V with an impressive initial accuracy of ±0.02%. It boasts a low temperature coefficient of 3ppm/°C (max), ensuring a stable output over the entire operating temperature range of -40°C to +125°C. This makes it an excellent choice for mission-critical applications where temperature variations are a concern.

One of the key features of this voltage reference is its low dropout voltage, which allows it to maintain accurate output even with minimal input-to-output differential. This is particularly beneficial in battery-powered applications where power efficiency is crucial. Additionally, the MAX6351TWUT+T has a low supply current of just 440µA, further enhancing its suitability for power-sensitive designs.

For noise-sensitive applications, the MAX6351TWUT+T shines with its low output noise of 1.5µVP-P (0.1Hz to 10Hz), providing a clean reference signal that enhances overall system performance. The device also comes with a force-sense configuration, which compensates for wire drop and ensures that the voltage at the load is as accurate as the reference itself.

The MAX6351TWUT+T is available in a compact 6-pin SOT-23 package, making it an ideal solution for space-constrained applications. Its robust design includes short-circuit and reverse-battery protection, ensuring reliable operation even under adverse conditions.

In summary, the MAX6351TWUT+T from Maxim Integrated is a top-tier voltage reference IC that offers the precision, stability, and low power consumption needed for today's advanced electronic systems. Whether you're designing precision measurement equipment or portable devices, this voltage reference will provide the performance and reliability required to meet the most stringent specifications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3060 $60.6120
5+ $24.8672 $124.3360
8+ $24.0898 $192.7184
10+ $23.3125 $233.1250
13+ $22.5352 $292.9576
18+ $20.2044 $363.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess