EN
  • EN
  • DE

MAX635ACSA-T

Part No MAX635ACSA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV ADJ/-5V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -1.31V (-5V)
Maximum Output Voltage -5V
Output Current 500mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 073808-MAX635ACSA-T
Ultra Librarian 3D Model Ultra Librarian MAX635ACSA-T CAD Model

Description

Maxim Integrated's MAX635ACSA-T: A Robust Voltage Converter

The MAX635ACSA-T is a high-performance, CMOS step-up DC-DC voltage converter designed and manufactured by Maxim Integrated. This innovative component is engineered to provide a reliable and efficient solution for applications requiring voltage conversion from a lower to a higher level. It is particularly well-suited for battery-powered devices where extending the battery life is crucial.

The device operates from an input voltage range of 2V to 16.5V, making it versatile for various power supply configurations. It can deliver a fixed output voltage of 5V, which is a common requirement for digital circuits and microcontrollers. The MAX635ACSA-T is capable of supplying up to 200mA of output current, depending on the input voltage and external components used, ensuring sufficient power for a wide array of electronic devices.

One of the key features of the MAX635ACSA-T is its high efficiency, which can reach up to 87%, thanks to its low quiescent current and the use of a synchronous rectifier. This efficiency minimizes heat generation and power loss, thereby enhancing the overall performance of the end product. Additionally, the device incorporates a frequency compensation feature that simplifies the design and allows for the use of small, low-cost capacitors and inductors.

The MAX635ACSA-T comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into various circuit designs without the need for significant board space. The device also includes safety features such as thermal overload protection and a current limit to protect against excessive power draw that could damage the converter or the downstream components.

Overall, the MAX635ACSA-T from Maxim Integrated is a reliable and efficient choice for designers looking to implement a step-up voltage converter in their electronic projects. Its combination of high efficiency, broad input voltage range, and compact size makes it an excellent option for portable devices, wireless communication equipment, and many other applications where battery life and space are of paramount importance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0764 $52.3056
10+ $10.7294 $107.2940
15+ $10.3941 $155.9115
20+ $10.0588 $201.1760
26+ $9.7235 $252.8110
35+ $8.7176 $305.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess