EN
  • EN
  • DE

MAX6361PUT29+T

Part No MAX6361PUT29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705350-MAX6361PUT29+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6361
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6361PUT29+T CAD Model

Description

The Maxim Integrated MAX6361PUT29+T is a highly reliable voltage supervisor integrated circuit designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection by ensuring that the system voltage remains within acceptable thresholds, thereby safeguarding sensitive electronic components from potential damage due to voltage fluctuations.

This compact IC is part of Maxim's family of microprocessor (μP) supervisory circuits that are engineered to maintain system integrity through various features. The MAX6361PUT29+T monitors the supply voltage and asserts a reset if the input voltage drops below a predetermined threshold. The reset output remains asserted for a fixed timeout period after the supply voltage rises above the reset threshold, ensuring the system has sufficient time to stabilize.

The device comes in a small SOT-23 package, making it ideal for space-constrained applications. It operates over a wide voltage range and has a low supply current, making it suitable for battery-operated devices. The MAX6361PUT29+T offers a factory-set reset threshold voltage of 2.93V, which is ideal for 3.3V-powered systems.

Key features of the MAX6361PUT29+T include:

  • Precision monitoring of 3.3V power-supply voltages.
  • Factory preset V<sub>CC reset threshold at 2.93V.
  • Fixed 140ms (min) reset timeout delay.
  • Low supply current of 1.2μA (typical), which is excellent for power-sensitive applications.
  • Immune to short V<sub>CC transients.
  • Functional temperature range from -40°C to +125°C, accommodating a wide range of environmental conditions.

The MAX6361PUT29+T voltage supervisor is an ideal solution for managing system resets in microprocessors, microcontrollers, and other logic systems. Its robust feature set ensures that electronic devices operate reliably and are protected from the dangers of unpredictable power supplies. Maxim Integrated's commitment to quality and reliability makes the MAX6361PUT29+T a preferred choice for designers looking to enhance system stability and prolong the life of their products.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9588 $54.5468
25+ $4.0688 $101.7200
39+ $3.9416 $153.7224
53+ $3.8145 $202.1685
68+ $3.6873 $250.7364
91+ $3.3059 $300.8369
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess