Maxim Integrated MAX6363LUT29: Microprocessor Supervisory Circuits
The MAX6363LUT29 from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This compact and efficient device is crucial for systems requiring precise monitoring of their supply voltage, ensuring that the µP and its peripherals are reset cleanly during power-up, power-down, or brownout conditions.
With its low supply current of 1.5µA at +25°C, the MAX6363LUT29 is an energy-efficient choice for battery-operated and portable applications. It operates over a wide voltage range, making it suitable for a variety of systems. The supervisory circuit features a factory-trimmed reset threshold voltage of 2.93V, which helps in providing a reliable reset output without external components.
The device comes in a tiny 6-pin SOT23 package, saving valuable board space in space-constrained applications. It is characterized for operation over a broad temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
Key features of the MAX6363LUT29 include:
- Factory-Set Reset Threshold: The reset threshold voltage is preset to 2.93V, tailored for 3V systems.
- Low Power Consumption: Consumes a minimal amount of power with a quiescent current of just 1.5µA, which is ideal for power-sensitive designs.
- Manual Reset Input: A manual reset input allows for a system reset to be initiated by external hardware or software events.
- Reset Output: The active-low, open-drain reset output ensures compatibility with other system components.
- Immune to Short VCC Transients: The device is designed to be tolerant to short-duration transients on the VCC line, preventing unnecessary resets.
- Robust Temperature Range: Guaranteed to operate over the extended temperature range of -40°C to +85°C, suitable for industrial applications.
The MAX6363LUT29 is an essential component for systems where reliable operation is critical, such as portable devices, embedded systems, and IoT devices. Its combination of low power consumption, small footprint, and robust feature set makes it a dependable choice for designers looking to enhance system stability and longevity.