EN
  • EN
  • DE

MAX636ACPA+

Part No MAX636ACPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC Inv Single-Out -12V 0.525A 0.05W 8-Pin PDIP N / IC REG BUCK INV ADJ/-12V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 16.5V
Output Voltage -1.31V (-12V)
Output Voltage MAX -12V
Output Current 200mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786750-MAX636ACPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX636
Introduction Date May 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX636ACPA+ CAD Model

Description

Maxim Integrated's MAX636ACPA+ Voltage Regulator

The MAX636ACPA+ is a highly efficient, low-dropout, linear voltage regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This regulator is engineered to deliver a fixed output voltage with a high degree of accuracy while maintaining stability and reliability across a wide range of operating conditions.

With its compact 8-pin DIP package, the MAX636ACPA+ is an ideal solution for space-constrained applications. It is capable of sourcing up to 200mA of output current, making it suitable for powering small-scale devices and for use in portable electronics where power efficiency is critical.

The device features a precise output voltage of 5V, which is maintained with a tight tolerance, ensuring that connected components receive a stable and consistent voltage supply. This is particularly important for sensitive electronic circuits that require a precise voltage level for optimal performance.

One of the key advantages of the MAX636ACPA+ is its low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-powered applications, where maximizing the usable range of the battery voltage is essential for prolonging the operational life of the device.

The voltage regulator also includes thermal shutdown and current limit features to protect against over-temperature and over-current conditions, respectively. These built-in protections contribute to the long-term reliability of the MAX636ACPA+ by preventing damage to the regulator and the system it powers in the event of abnormal operating conditions.

Overall, the MAX636ACPA+ from Maxim Integrated is a robust and reliable voltage regulator that offers a balance of performance, power efficiency, and protection features. It is an excellent choice for designers looking to improve the power management and stability of their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess