EN
  • EN
  • DE

MAX636AESA+

Part No MAX636AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV ADJ/-12V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -1.31V (-12V)
Maximum Output Voltage -12V
Output Current 200mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131411-MAX636AESA+
Ultra Librarian 3D Model Ultra Librarian MAX636AESA+ CAD Model

Description

Introducing the MAX636AESA+ Voltage Regulator from Maxim Integrated

The MAX636AESA+ is a cutting-edge, high-efficiency, CMOS step-down DC-DC voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This innovative component is specifically engineered to convert higher voltage inputs into lower voltage outputs with exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including portable devices, microprocessors, and battery-powered equipment.

Key Features of the MAX636AESA+

  • High Efficiency: The device boasts an impressive efficiency rate, which ensures minimal power loss during the voltage conversion process, thus extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility to match the specific needs of various electronic circuits and systems.
  • Low Dropout: It offers a low dropout voltage, which means it can continue to provide a regulated output even when the input voltage is very close to the output voltage, making it highly effective in battery-operated devices.
  • Thermal Protection: The MAX636AESA+ includes thermal protection features that prevent the device from overheating, ensuring reliable operation under a range of temperature conditions.
  • Compact SOIC Package: Housed in a small-outline integrated circuit (SOIC) package, the MAX636AESA+ is designed for space-constrained applications without compromising performance.

Applications for the MAX636AESA+

The versatility of the MAX636AESA+ makes it suitable for a variety of electronic applications. It is particularly well-suited for:

  • Portable and handheld devices
  • Microprocessor and microcontroller power supplies
  • Battery-powered gadgets
  • Energy-efficient power conversion in consumer electronics

With its robust design and high functionality, the MAX636AESA+ from Maxim Integrated represents a reliable and efficient solution for your voltage regulation needs. Its ability to maintain stability and performance while offering a compact footprint makes it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess