EN
  • EN
  • DE

MAX6375UR26+

Part No MAX6375UR26+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6375 3-PIN, ULTRA-LOW-POWER V / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Push-Pull, Totem Pole
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6375
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705417-MAX6375UR26+
Ultra Librarian 3D Model Ultra Librarian MAX6375UR26+ CAD Model

Description

Maxim Integrated MAX6375UR26+ Voltage Monitoring IC

The Maxim Integrated MAX6375UR26+ is a precision, low-power, voltage-monitoring integrated circuit designed to maintain system integrity by monitoring the supply voltage levels. This device is particularly suited for portable and battery-powered equipment, where power conservation is crucial. The MAX6375UR26+ is part of Maxim's family of microprocessor (µP) supervisory circuits that provide a multitude of features to safeguard system operation.

Key Features

  • Voltage Monitoring: The MAX6375UR26+ monitors a preset threshold voltage of 2.63V, ensuring that your system operates within safe voltage levels.
  • Low Power Consumption: With its low quiescent current of only 1.5µA, this device is ideal for power-sensitive applications.
  • Reset Output: It provides a reset output which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, ensuring a reliable system reset.
  • High Accuracy: The reset threshold accuracy is ±2%, allowing for precise monitoring and enhanced system reliability.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, making it suitable for use in harsh environments.
  • Small Footprint: The MAX6375UR26+ comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Applications

The MAX6375UR26+ is versatile and can be employed in a variety of applications, such as:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Industrial Controllers
  • Notebook Computers
  • Automotive Systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX6375UR26+ is no exception, as it is designed to meet stringent industry standards. For technical support and more information about integrating the MAX6375UR26+ into your design, Maxim Integrated provides comprehensive datasheets, application notes, and design support.

In summary, the MAX6375UR26+ from Maxim Integrated is a reliable and efficient solution for voltage monitoring in a variety of electronic systems. Its precision, low power consumption, and small package size make it an excellent choice for designers looking to enhance system safety and performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8189 $61.4175
175+ $0.6722 $117.6350
270+ $0.6514 $175.8780
370+ $0.6306 $233.3220
475+ $0.6087 $289.1325
635+ $0.5463 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess