The SI7661CSA+ is a high-performance, monolithic Charge Pump Voltage Converter designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This device is part of their extensive range of power management integrated circuits, offering a reliable solution for voltage conversion applications.
Key Features
- Voltage Conversion: The SI7661CSA+ is capable of inverting a positive voltage to a negative voltage, providing a versatile solution for various circuit designs.
- High Efficiency: With its charge pump technology, the device operates with high efficiency, minimizing power loss and heat generation.
- Low Power Consumption: Designed for battery-operated and power-sensitive applications, it offers low quiescent current, helping to prolong battery life.
- Wide Input Voltage Range: The device accepts an input voltage range from 1.5V to 10V, making it suitable for a variety of power sources.
- Compact Package: Housed in an 8-pin SOIC package, the SI7661CSA+ is compact and suitable for space-constrained applications.
Applications
The SI7661CSA+ is ideal for use in a range of electronic devices and systems that require an efficient and reliable voltage inversion. Applications include:
- Portable and battery-powered devices
- Data acquisition systems
- Operational amplifier power supplies
- Interface power supply conversion
- Small LCD panels
Technical Specifications
Parameter
Value
Topology
Charge Pump
Input Voltage (Min)
1.5V
Input Voltage (Max)
10V
Output Voltage
Adjustable
Package Type
SOIC-8
For engineers and designers looking for a robust and flexible voltage conversion solution, the Maxim Integrated SI7661CSA+ offers an excellent blend of performance, efficiency, and compactness.