EN
  • EN
  • DE

MAX6376XR26+T

Part No MAX6376XR26+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETECT LP 2.63V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 20 μs Typical Propagation Delay
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 021956-MAX6376XR26+T
Ultra Librarian 3D Model Ultra Librarian MAX6376XR26+T CAD Model

Description

Maxim Integrated's MAX6376XR26+T Voltage Supervisor

The MAX6376XR26+T is a highly reliable voltage supervisor component designed by Maxim Integrated to ensure the stable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive digital systems. This compact and efficient device is an essential part of any system that requires precise monitoring of the power supply voltage to prevent data corruption, erratic operation, or even damage due to unexpected power fluctuations.

This voltage supervisor operates over a wide voltage range and is programmed to monitor a threshold voltage of 2.6V (±1.5%). Upon detecting a voltage that falls below this threshold, the MAX6376XR26+T asserts a reset signal, ensuring that the connected digital system either initiates a safe shutdown or resets to a known state, thus protecting the integrity of the system's operation and data.

The MAX6376XR26+T comes in a compact, 3-pin SC70 package, making it an ideal choice for space-constrained applications. The device features a low supply current, making it suitable for battery-powered and portable devices where power efficiency is critical. Additionally, it offers a reset timeout period of 140ms (min), providing sufficient time for the system to stabilize before normal operation resumes.

One of the key attributes of this voltage supervisor is its ability to provide a reset output while the supply voltage is above the reset threshold, ensuring that the connected system can reliably start up. The device also includes a manual reset input, offering the flexibility to trigger a system reset externally. This feature is particularly useful for system maintenance or in response to external events.

Overall, the MAX6376XR26+T from Maxim Integrated is a robust and essential component for any design that demands precise voltage monitoring and system reliability. Its ease of integration, low power consumption, and precise threshold accuracy make it a top choice for engineers looking to enhance the stability and robustness of their electronic systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess