EN
  • EN
  • DE

MAX6381XR31D2+T

Part No MAX6381XR31D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 3.10V SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number MAX6381
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705441-MAX6381XR31D2+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6381XR31D2+T CAD Model

Description

Maxim Integrated's MAX6381XR31D2+T Microprocessor Reset Circuit

The MAX6381XR31D2+T by Maxim Integrated is a compact, high-precision microprocessor (μP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant level of system reliability through its reset function, ensuring that the μP boots up in a known state every time. This particular device is engineered to maintain system integrity by monitoring the VCC voltage level and issuing a reset signal whenever the VCC drops below the factory-set reset threshold level of 3.1V.

Encased in a small, 3-pin SC70 package, the MAX6381XR31D2+T is a space-saving solution that is perfect for portable devices where space is at a premium. The device is also available in a SOT23 package, offering flexibility for different design layouts. This reset circuit is ideal for use in a variety of applications, including computers, controllers, intelligent instruments, portable/battery-powered equipment, and other microprocessor-based systems.

The MAX6381XR31D2+T features an active-low, push-pull reset output. The reset output remains asserted for a minimum reset timeout period of 140ms after VCC has risen above the reset threshold level, ensuring that the system has sufficient time to stabilize before the processor starts. This timeout period helps prevent system errors that can occur if the supply voltage drops briefly or if the system experiences power-on transients.

With its low supply current of 1.1μA at +25°C, the MAX6381XR31D2+T is an energy-efficient choice for battery-operated devices. It operates over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments. The device's immunity to short VCC transients and built-in debouncing contribute to its robustness and reliability.

Maxim Integrated's commitment to quality ensures that the MAX6381XR31D2+T meets stringent performance standards. Its precision voltage monitoring capability and robust feature set make it an essential component for any system requiring reliable reset functionality.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess