EN
  • EN
  • DE

MAX6381XR46D2/V+T

Part No MAX6381XR46D2/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 4.60V SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number MAX6381
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 705443-MAX6381XR46D2/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6381XR46D2/V+T CAD Model

Description

Maxim Integrated MAX6381XR46D2/V+T Microprocessor Reset Circuit

The Maxim Integrated MAX6381XR46D2/V+T is a high-quality microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant layer of protection against low voltage, which can lead to system malfunctions, data corruption, or even system failures. This compact component is crucial for ensuring the reliable operation of µP systems by asserting a reset signal whenever the VCC supply voltage drops below a preset threshold.

With a factory-set reset threshold voltage of 4.63V, the MAX6381XR46D2/V+T is tailored for systems that operate at 5V power supply levels. It maintains the reset output for a minimum of 140ms after VCC has risen above the reset threshold, ensuring that the µP has ample time to stabilize and initialize properly before resuming operation. This feature is particularly important in preventing system errors during power-up, power-down, and brownout conditions.

The device comes in a compact, surface-mount SC70 package, which is ideal for space-constrained applications. It is also available in a variety of other standard SOT packages, providing designers with flexibility in their layout designs. The MAX6381XR46D2/V+T operates over an extended temperature range of -40°C to +125°C, making it suitable for use in a wide range of industrial and consumer applications where temperature extremes are a concern.

Key features of the MAX6381XR46D2/V+T include:

  • 4.63V ±1.5% reset threshold voltage
  • 140ms (min) reset timeout period
  • Low power consumption
  • Guaranteed reset valid to VCC = 1V
  • Immune to short VCC transients
  • SC70 packaging for space-saving applications

This device is ideal for use in computers, controllers, intelligent instruments, portable/battery-powered equipment, and other microprocessor-based systems that require precise monitoring of the power supply voltage. The MAX6381XR46D2/V+T's combination of features ensures that it is a reliable and essential component for maintaining system integrity and preventing data loss due to power supply issues.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess