EN
  • EN
  • DE

MAX6383LT43D3+

Part No MAX6383LT43D3+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705447-MAX6383LT43D3+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6383LT43D3+ CAD Model

Description

Maxim Integrated MAX6383LT43D3+ Microprocessor Reset Circuit

The Maxim Integrated MAX6383LT43D3+ is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a robust solution for system monitoring, ensuring that the µP and its associated hardware are reset to a known, stable state in the event of a power failure or system error. This component is particularly suitable for portable, battery-powered applications due to its low power consumption and small footprint.

The MAX6383LT43D3+ operates by monitoring the voltage level of the power supply connected to it. The device features a preset threshold voltage of 4.3V, which is the level at which the reset signal is generated. If the monitored voltage falls below this threshold, the device asserts a reset signal, holding the µP in a reset state for a minimum of 140ms after the voltage exceeds the threshold again. This ensures that the system has sufficient time to stabilize before the processor starts running again.

One of the key features of the MAX6383LT43D3+ is its low quiescent current, which makes it an energy-efficient choice for power-sensitive designs. It is available in a 6-pin SOT23 package, which is ideal for space-constrained applications. The device also offers an active-low, push-pull reset output, which provides a direct interface to the reset pin of most microprocessors, without the need for any external components.

In addition to its power monitoring capabilities, the MAX6383LT43D3+ includes additional features such as a manual reset input. This allows for a system reset to be triggered by external hardware or software, offering a convenient way to initiate a system reboot or to test the reset function during system development.

Overall, the Maxim Integrated MAX6383LT43D3+ is an essential component for ensuring the reliability and stability of digital systems. Its precision voltage monitoring, low power consumption, and small package size make it an excellent choice for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess