EN
  • EN
  • DE

MAX6386XS29D3+

Part No MAX6386XS29D3+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705470-MAX6386XS29D3+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6386XS29D3+ CAD Model

Description

Product Overview: MAX6386XS29D3+ from Maxim Integrated

The MAX6386XS29D3+ is a highly reliable, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is engineered to maintain system integrity by monitoring the power supply voltage in digital systems and providing a significant level of protection against low voltage and other fault conditions.

At the heart of the MAX6386XS29D3+ is a precision voltage monitor that guards the system against undervoltage (UV) conditions. When the monitored voltage falls below the factory-set reset threshold of 2.93V, the reset output is asserted, which remains active until the voltage recovers above the threshold, ensuring proper system reset during power-up, power-down, and brownout conditions. The reset output is available in either an active-low push-pull or an active-low open-drain configuration, providing versatility for interfacing with different types of microprocessors and digital systems.

The MAX6386XS29D3+ boasts a low supply current of only 1.2µA, making it an ideal choice for battery-operated and portable applications where power conservation is critical. Its tiny, space-saving SC70 package is perfect for space-constrained applications, and the device operates over a wide temperature range of -40°C to +125°C, accommodating a variety of operating environments.

Additional features of this supervisory circuit include a manual reset input, which allows for a system reset to be initiated by an external signal, and a debounce circuit that ensures the manual reset input is noise-tolerant. The MAX6386XS29D3+ is also designed with an immunity to short VCC transients, further enhancing the reliability of the systems it is used in.

In summary, the MAX6386XS29D3+ is a robust and reliable solution for system voltage monitoring and reset management. Its precision monitoring capabilities, low power consumption, and small footprint make it an excellent choice for designers looking to enhance system stability and integrity in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9033 $55.6132
9+ $11.4078 $102.6702
14+ $11.0513 $154.7182
19+ $10.6948 $203.2012
25+ $10.3383 $258.4575
33+ $9.2689 $305.8737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess