EN
  • EN
  • DE

MAX6389LT28D2+T

Part No MAX6389LT28D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.8V/Adj 1.8V to 5V 6-Pin UDFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package WFDFN
Height 800 µm
Maximum Operating Temperature 125 °C
Max Power Dissipation 167.7 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 6
Number of Voltages Monitored 2
Operating Supply Current 7 µA
Output Current 20 mA
Overvoltage Threshold 2.87 V
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 20 ms
RoHS Compliant
Threshold Voltage 2.8 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 2.73 V
Watchdog Timer No
Win Source Part Number 1075592-MAX6389LT28D2+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6389LT28D2+T CAD Model

Description

Maxim Integrated MAX6389LT28D2+T Voltage Supervisor IC

The MAX6389LT28D2+T from Maxim Integrated is a high-precision, low-power voltage supervisor designed to monitor single power-supply voltages. This tiny device is critical for systems that require a stable and reliable power source, as it ensures that the system operates within its specified voltage range. The MAX6389LT28D2+T is an ideal solution for portable battery-powered equipment, microprocessor and microcontroller-based systems, and other applications where voltage monitoring is essential for the integrity of the system.

One of the key features of the MAX6389LT28D2+T is its factory-set reset threshold voltage of 2.8V, which provides a precise monitoring capability for systems operating around this voltage level. The device's reset output is asserted when the monitored voltage falls below the reset threshold, and it remains asserted until the voltage rises above the factory-set threshold, plus a minimum hysteresis. This ensures that the system has a stable power supply before resuming operation, thereby preventing potential malfunctions due to insufficient voltage.

The MAX6389LT28D2+T comes in a compact, 6-pin SOT-23 package, making it suitable for space-constrained applications. It is also characterized for operation over a wide temperature range of -40°C to +125°C, which allows it to be used in environments with extreme temperature variations. The device features a low supply current of 1.5µA (typical), which is beneficial for battery-powered applications where power conservation is a priority.

Other notable features of the MAX6389LT28D2+T include its debounce capability, which filters out brief voltage dips to avoid false triggering, and its ability to provide an active-low reset signal. The device is also available in a variety of reset threshold voltages, accommodating a range of power supply specifications.

Overall, the MAX6389LT28D2+T is a reliable and efficient solution for voltage monitoring, providing system designers with a simple and effective way to enhance the stability and safety of their electronic products.

You May Also Be Interested in

Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess