EN
  • EN
  • DE

MAX638ACSA+

Part No MAX638ACSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.31V (5V)
Maximum Output Voltage 16.5V
Frequency - Switching 65kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003170-MAX638ACSA+
Ultra Librarian 3D Model Ultra Librarian MAX638ACSA+ CAD Model

Description

Maxim Integrated MAX638ACSA+ Step-Down DC-DC Converter

The MAX638ACSA+ is a high-efficiency, low-power, step-down DC-DC converter from the renowned semiconductor manufacturer Maxim Integrated. This compact and reliable voltage regulator is designed to deliver a fixed output voltage from a higher input voltage, making it an ideal solution for portable devices, battery-operated equipment, and other applications where power efficiency is critical.

Key Features:

  • Output Voltage: The device provides a fixed 5V output voltage, which is a common requirement for many digital circuits and microcontrollers.
  • Input Voltage Range: It operates with an input voltage range of 7V to 16V, accommodating a wide variety of power sources.
  • High Efficiency: The MAX638ACSA+ boasts a high conversion efficiency, which helps in reducing power loss and improving battery life in portable applications.
  • Output Current: Capable of delivering up to 200mA of output current, it is suitable for powering small to medium-sized electronic devices.
  • Low Quiescent Current: The quiescent current is exceptionally low, which is beneficial for battery-powered applications where every microampere counts.
  • Thermal Overload Protection: The built-in thermal overload protection ensures the device operates within safe temperature limits, thereby enhancing its reliability and longevity.
  • Package: The MAX638ACSA+ comes in an 8-pin SOIC package, which is easy to integrate into PCB designs due to its surface-mount configuration.

Applications:

  • Portable Devices
  • Battery-Powered Equipment
  • Embedded Systems
  • Power Supply Modules
  • Handheld Instruments

The MAX638ACSA+ is an excellent choice for designers looking for a robust and efficient voltage regulation solution. Its ease of use, combined with the quality and reliability that Maxim Integrated products are known for, makes this step-down converter a versatile component for a wide range of electronic projects. Whether you're developing a new portable gadget or optimizing the power management system of an existing device, the MAX638ACSA+ offers a practical and cost-effective solution.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess