The MAX6392KA16-T from Maxim Integrated is a robust, low-power, overvoltage protection circuit designed to safeguard sensitive electronics against voltage transients and faults. This device is an ideal solution for applications requiring precise voltage monitoring and reliable protection mechanisms, such as automotive electronics, industrial control systems, and portable devices.
Key Features
- Voltage Monitoring Precision: The MAX6392KA16-T offers high accuracy in monitoring the supply voltage, ensuring devices are protected from both overvoltage and undervoltage conditions.
- Low Quiescent Current: With its low power consumption, this component is suitable for battery-powered applications where power efficiency is critical.
- Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific requirements, providing flexibility across different applications.
- Wide Operating Temperature Range: The device operates reliably over a broad temperature range, making it suitable for harsh environments.
- Immunity to Transients: The MAX6392KA16-T is designed to withstand voltage spikes, ensuring the protection of downstream circuitry.
Applications
- Automotive systems
- Industrial controls
- Portable consumer electronics
- Telecommunication infrastructure
- Medical devices
Technical Specifications
Parameter
Value
Package/Case
SOT-23-8
Operating Temperature
-40°C to +125°C
Mounting Type
Surface Mount
Output Type
Active High, Open Drain
The MAX6392KA16-T is a testament to Maxim Integrated's commitment to providing advanced protection solutions that enhance the reliability and longevity of electronic systems. With its precision voltage monitoring and durable design, it stands as a crucial component for any application where voltage stability is paramount.