EN
  • EN
  • DE

MAX639CPA+

Part No MAX639CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 225MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.3V (5V)
Maximum Output Voltage 11.5V
Output Current 225mA
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 003175-MAX639CPA+
Family Name MAX639
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX639CPA+ CAD Model

Description

Maxim Integrated MAX639CPA+ Voltage Regulator

The MAX639CPA+ is a highly efficient, versatile voltage regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is engineered to provide a reliable power management solution for a wide range of electronic applications, from portable devices to industrial systems.

Key Features

  • Adjustable Output: The MAX639CPA+ offers an adjustable output voltage, which can be set by the user to meet the specific requirements of the application. This flexibility makes it suitable for a variety of tasks.
  • High Efficiency: With its high conversion efficiency, this voltage regulator is ideal for battery-powered devices, as it helps to extend battery life by minimizing power loss.
  • Step-Up/Step-Down Functionality: The device can operate as both a step-up and step-down converter, enabling it to maintain a stable output voltage even when the input voltage varies above or below the output voltage.
  • Low Quiescent Current: It has a low quiescent current, which reduces the power consumption when the device is in standby mode, thereby conserving energy.
  • Thermal and Overload Protection: Built-in thermal and overload protection features safeguard the regulator and the system it powers from potential damage due to excessive heat or overload conditions.

Applications

The MAX639CPA+ is suitable for a diverse array of applications, including but not limited to:

  • Portable electronic devices
  • Wireless communication equipment
  • Power supply modules
  • Industrial control systems

Designed with a compact 8-pin DIP package, the MAX639CPA+ is easy to integrate into existing designs, offering a space-saving solution without compromising on performance. Whether you're developing a new product or upgrading an existing one, the MAX639CPA+ from Maxim Integrated provides the reliability and efficiency needed for today's demanding electronic environments.

For detailed specifications and application notes, designers and engineers are encouraged to consult the comprehensive datasheet provided by Maxim Integrated, ensuring the MAX639CPA+ is utilized to its full potential within their projects.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8995 $52.1910
43+ $2.3791 $102.3013
66+ $2.3048 $152.1168
90+ $2.2304 $200.7360
116+ $2.1561 $250.1076
156+ $1.9330 $301.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess