EN
  • EN
  • DE

MAX6402BS22+T

Part No MAX6402BS22+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR 4-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-UCSP (1.05x1.05)
Win Source Part Number 041398-MAX6402BS22+T
Ultra Librarian 3D Model Ultra Librarian MAX6402BS22+T CAD Model

Description

Maxim Integrated MAX6402BS22+T Voltage Detectors/Supervisors

Maxim Integrated presents the MAX6402BS22+T, a compact and robust voltage detector/supervisor IC designed to monitor voltage levels and provide a reliable reset signal to microcontrollers and digital systems. This component is essential for applications requiring precise voltage monitoring to safeguard system integrity and enhance reliability.

Key Features

  • Voltage Threshold: The MAX6402BS22+T is programmed with a precise factory-set threshold voltage of 2.2V, making it suitable for low-voltage applications.
  • Low Power Consumption: With a quiescent current of only 1.5µA, this device is an excellent choice for battery-operated and portable devices where power efficiency is crucial.
  • Manual Reset Input: It includes a manual reset input, allowing for an external trigger to initiate a system reset.
  • Reset Timeout: The IC provides a fixed reset timeout delay of 140ms, ensuring proper system reset without premature restarts.
  • Output Type: The open-drain reset output allows for flexible interfacing with other logic levels and can be wire-ORed with other open-drain or open-collector outputs.
  • Operating Temperature: The device is rated for operation over the extended -40°C to +125°C temperature range, suitable for industrial environments.
  • Small Footprint: Housed in a space-saving 4-pin SOT-143 package, the MAX6402BS22+T is ideal for space-constrained applications.

Applications

The MAX6402BS22+T is versatile and can be used in a variety of applications where voltage monitoring is critical. It is particularly useful in:

  • Portable Devices
  • Automotive Systems
  • Embedded Systems
  • Data Storage Equipment
  • Medical Devices
  • Industrial Control Systems

Maxim Integrated's MAX6402BS22+T is a reliable solution for designers looking to integrate voltage monitoring and system reset functionality into their products. Its combination of low power consumption, precision voltage detection, and small form factor makes it an excellent choice for maintaining system stability and performance.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1425 $64.2750
70+ $1.7579 $123.0530
105+ $1.7036 $178.8780
145+ $1.6482 $238.9890
185+ $1.5939 $294.8715
245+ $1.4287 $350.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess