The MAX6414UK29 from Maxim Integrated is a cutting-edge microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. This device ensures that the system's microprocessor is reset to a known state in the event of a power failure or when the power supply falls below a predetermined threshold. This feature is critical for maintaining system reliability and preventing data corruption or loss.
With a factory-trimmed reset threshold voltage of 2.925V, the MAX6414UK29 is tailored for applications that operate around the standard 3.3V power supply level, providing an added layer of security for systems that cannot tolerate even minor deviations from the expected voltage levels. The precision of the reset threshold ensures that the device responds accurately to voltage fluctuations, making it an ideal choice for sensitive electronic equipment.
One of the standout features of the MAX6414UK29 is its ultra-low supply current of just 1.2µA, which makes it suitable for portable and battery-powered applications where power efficiency is paramount. The low power consumption extends battery life and reduces the overall energy footprint of the system it's integrated into.
This supervisory circuit comes in a compact SOT23-5 package, which is highly beneficial for space-constrained applications. Despite its small size, it does not compromise on performance or reliability. The MAX6414UK29 also features a manual reset input, allowing for an external trigger to initiate a system reset. This can be a crucial feature for system maintenance or in the event of an emergency that requires a manual system reboot.
In summary, the MAX6414UK29 from Maxim Integrated is a highly reliable and efficient µP supervisory circuit that provides essential protection for digital systems. Its precise voltage monitoring, low power consumption, and compact form factor make it a versatile solution for a wide range of applications, from portable devices to complex digital systems.