EN
  • EN
  • DE

MAX6422XS22+T

Part No MAX6422XS22+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.188V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.188V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-70-4
Win Source Part Number 705560-MAX6422XS22+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6422
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6422XS22+T CAD Model

Description

Maxim Integrated MAX6422XS22+T Microprocessor Reset Circuit

The MAX6422XS22+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant function in ensuring system stability by resetting the microprocessor during power-up, power-down, and brownout conditions. The compact and efficient design of this component makes it an ideal choice for portable and space-constrained applications.

This supervisory circuit operates with a nominal supply voltage of 2.2V, which is suitable for low-voltage operations. It boasts a low supply current of only 1.2µA, making it exceptionally power-efficient and ideal for battery-operated devices. The MAX6422XS22+T comes in a small, 4-pin SC70 package, which is not only space-saving but also provides a reduced footprint on the PCB.

One of the key features of the MAX6422XS22+T is its precision factory-set reset threshold. This ensures accurate monitoring of the VCC supply voltage without the need for external components. When VCC falls below the factory-set reset threshold, the reset output is asserted (driven low) to reset the microprocessor. The reset output remains asserted for a minimum reset timeout period after VCC rises above the reset threshold, allowing the system to stabilize before the processor restarts. This timeout period is also precisely set by the factory, providing a predictable and reliable reset signal.

The device includes a manual reset input that allows a pushbutton or an external signal to initiate a system reset. This feature provides an additional layer of control for system diagnostics and recovery.

Designed for high reliability, the MAX6422XS22+T includes additional features such as immunity to short VCC transients and an ability to assert reset with VCC as low as 1.1V, ensuring the microprocessor is in a known state during power fluctuations. The component is available in tape and reel format, denoted by the '+T' suffix, which facilitates automated assembly and is suitable for high-volume production environments.

In summary, the MAX6422XS22+T from Maxim Integrated is a compact, efficient, and reliable solution for microprocessor system management, providing essential protection against power supply anomalies and enhancing overall system stability.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess