EN
  • EN
  • DE

MAX6424UK31+

Part No MAX6424UK31+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.6V to 5V 5-Pin 5SOT-23 Cut Tape
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.45 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 571 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Number of Outputs 1
Number of Pins 5
Number of Voltages Monitored 1
Output Current 20 mA
Threshold Voltage 3.075 V
Win Source Part Number 1024745-MAX6424UK31+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6424UK31+ CAD Model

Description

Maxim Integrated MAX6424UK31+ Microprocessor Reset Circuit

The Maxim Integrated MAX6424UK31+ is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides the utmost functionality by asserting a reset signal whenever the VCC supply voltage falls below a preset threshold, ensuring that the µP resets cleanly during power-up, power-down, and brownout conditions.

This device is particularly well-suited for portable and battery-powered applications due to its low power consumption and small footprint. The MAX6424UK31+ comes in a space-saving SOT23 package, making it an excellent choice for systems where space is at a premium.

Key Features:

  • Precision Monitoring: The MAX6424UK31+ has a factory-set reset threshold voltage of 3.1V, providing a precise monitoring solution for 3.3V power supplies.
  • Low Power Consumption: With its ultra-low supply current of only 1.2µA, this device is ideal for power-sensitive applications.
  • Manual Reset Input: A manual reset input is provided, allowing the reset to be triggered with an external signal for additional system control.
  • Reset Timeout: The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, ensuring adequate time for the system to stabilize.
  • Immunity to Short VCC Transients: The device is designed to ignore short transients on the VCC line, enhancing system reliability.
  • High-Temperature Operation: The MAX6424UK31+ is designed to operate over an extended temperature range from -40°C to +125°C, accommodating demanding environmental conditions.

Applications:

  • Computers and Controllers
  • Embedded Systems
  • Battery-Powered Equipment
  • Portable Consumer Electronics
  • Data Storage Systems
  • Industrial and Automotive Systems

In summary, the Maxim Integrated MAX6424UK31+ is a robust and precise reset circuit that enhances system reliability by providing a dependable reset signal under various conditions. Its compact size, low power consumption, and wide operating temperature range make it a versatile choice for a vast array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6867 $50.6010
75+ $1.3840 $103.8000
115+ $1.3407 $154.1805
155+ $1.2975 $201.1125
200+ $1.2542 $250.8400
270+ $1.1245 $303.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess