EN
  • EN
  • DE

MAX642ACSA+

Part No MAX642ACSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.5V to 16.5V Step Up Single-Out 1.5V to 16.5V/12V 1.5A 10W 8-Pin SOIC N / IC REG BOOST ADJ/12V 0.45A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 16.5V
Output Voltage 1.31V (12V)
Output Voltage MAX 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786784-MAX642ACSA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX642
Introduction Date December 14, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX642ACSA+ CAD Model

Description

Maxim Integrated MAX642ACSA+ Voltage Regulators

The MAX642ACSA+ is a high-performance, step-down switching regulator from Maxim Integrated, designed to deliver efficient power management for a wide range of applications. This device is part of Maxim's esteemed family of voltage regulators, renowned for their reliability and precision. The MAX642ACSA+ is housed in a compact SOIC-8 package, making it an ideal choice for space-constrained applications while providing robust power regulation capabilities.

Key Features

  • Output Voltage: The MAX642ACSA+ provides a fixed output voltage, ensuring a stable and consistent power supply for your circuits.
  • High Efficiency: With its advanced switching technology, this regulator maintains high efficiency across a broad range of load conditions, minimizing power loss and heat generation.
  • Adjustable Switching Frequency: The device allows users to set the switching frequency according to their specific application needs, offering flexibility and optimization of component size and efficiency.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the application from potential damage due to overheating or excessive current draw.

Applications

The MAX642ACSA+ is versatile and can be employed in various applications, including but not limited to:

  • Portable Devices
  • Battery-Powered Equipment
  • Embedded Systems
  • Power Supply Modules

Technical Specifications

  • Package Type: SOIC-8
  • Output Type: Fixed
  • Number of Outputs: 1
  • Input Voltage: Up to 16.5V
  • Output Voltage: 5V
  • Switching Frequency: Adjustable
  • Operating Temperature Range: -40°C to +85°C

For designers looking for a reliable and efficient power solution, the MAX642ACSA+ offers a combination of performance, versatility, and Maxim Integrated's commitment to quality. Whether for new designs or upgrading existing systems, this switching regulator stands out as a top choice for managing your power requirements with precision.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess