EN
  • EN
  • DE

MAX6437UK+T

Part No MAX6437UK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705576-MAX6437UK+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6437UK+T CAD Model

Description

The MAX6437UK+T from Maxim Integrated is a sophisticated voltage detector and monitoring IC designed to ensure the stability and reliability of electronic systems. This device is particularly suited for portable and battery-powered applications due to its low power consumption and small footprint.

The MAX6437UK+T monitors the supply voltage (VCC) and provides a reset signal to the host microcontroller (MCU) when the monitored voltage falls below a predefined threshold. This functionality is crucial for preventing system malfunctions that can occur due to undervoltage conditions, ensuring that the system can operate safely within its electrical specifications.

One of the key features of this device is its ability to be programmed for different voltage thresholds, accommodating a range of applications and system requirements. The voltage threshold accuracy is ±1.5%, which provides precise monitoring capabilities. The reset output is available in both push-pull and open-drain configurations, offering flexibility in interfacing with different types of MCUs and digital logic.

The MAX6437UK+T is designed with an ultra-low supply current of typically 1.2 µA, which is ideal for battery-powered devices where power efficiency is paramount. The device operates over a wide voltage range from 1.575V to 5.0V, making it versatile for various electronic systems.

Packaged in a compact SOT23-5, the MAX6437UK+T is designed for space-constrained applications. Its temperature range of -40°C to +125°C allows it to perform reliably in harsh environments, making it suitable for industrial and automotive applications as well.

Maxim Integrated's commitment to quality ensures that the MAX6437UK+T meets the stringent requirements of modern electronic systems, providing designers with a reliable solution for voltage monitoring and system protection.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1046 $58.9874
46+ $2.5479 $117.2034
71+ $2.4682 $175.2422
97+ $2.3885 $231.6845
126+ $2.3088 $290.9088
168+ $2.0698 $347.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess