EN
  • EN
  • DE

MAX643BCSA

Part No MAX643BCSA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 213547-MAX643BCSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX643BCSA CAD Model

Description

The MAX643BCSA is a high-performance, efficient voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits for analog and mixed-signal applications. This component is engineered to provide a stable and reliable power supply, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Step-Down Voltage Regulation: The MAX643BCSA is a step-down (buck) regulator, which means it efficiently reduces higher input voltages to lower output voltages, making it perfect for applications that require a regulated lower voltage from a higher voltage source.
  • Adjustable Output: It offers an adjustable output voltage feature, giving designers the flexibility to set the output voltage to the desired level as per the requirements of their specific circuit.
  • High Efficiency: With its high-efficiency design, the MAX643BCSA minimizes power loss and heat generation, thus enhancing the overall performance and reliability of the end product.
  • Low Quiescent Current: The device boasts low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is critical.
  • Protection Features: It includes built-in protection features such as over-temperature and over-current protection, safeguarding the device and the system it powers from potential damage due to abnormal operating conditions.

Applications

The versatility of the MAX643BCSA makes it suitable for a variety of applications, including but not limited to:

  • Portable Devices
  • Battery-Powered Equipment
  • Embedded Systems
  • Power Supply Modules
  • Telecommunication Devices

Technical Specifications

Some of the technical specifications for the MAX643BCSA include:

  • Package Type: SOIC-8
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Adjustable based on external components

For detailed information on the MAX643BCSA, including pin configurations, application circuits, and performance graphs, it is recommended to consult the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
EliteMT
Lowest to $3.4246
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $3.7539
ESMT
Need more? Email Us
ESMT
Lowest to $2.9349
EliteMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess