EN
  • EN
  • DE

MAX6457UKD3A+T

Part No MAX6457UKD3A+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT MONITR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 90 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705599-MAX6457UKD3A+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6457
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6457UKD3A+T CAD Model

Description

Maxim Integrated MAX6457UKD3A+T Voltage Monitor

The MAX6457UKD3A+T is a highly precise, low-power voltage monitor from Maxim Integrated, designed to ensure the reliability and stability of electronic systems by providing accurate voltage supervision. This compact and efficient component is an ideal solution for a wide range of applications including portable devices, computers, and embedded systems where maintaining correct voltage levels is critical for proper operation.

Key Features

  • High Accuracy: The device boasts an impressive threshold voltage accuracy of ±1.5%, ensuring precise voltage monitoring and enhancing system reliability.
  • Low Power Consumption: With its quiescent current of just 5.5µA, the MAX6457UKD3A+T is optimized for battery-powered and energy-sensitive applications.
  • Adjustable Reset Timeout: It allows designers to program the reset timeout period, providing flexibility to match specific system requirements.
  • Manual Reset Input: The inclusion of a manual reset input offers an additional layer of control, enabling system resets on demand.
  • Multiple Supply Voltages: The device supports a wide range of supply voltages from +1.1V to +5.5V, making it versatile for various circuit designs.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures consistent performance across extreme environmental conditions.

Package and Availability

The MAX6457UKD3A+T comes in a compact SOT-23 package, which is highly suitable for space-constrained applications. The device is offered in tape and reel form, facilitating easy integration into automated manufacturing processes.

Applications

Due to its precise monitoring capabilities and low power requirements, the MAX6457UKD3A+T is an excellent choice for various applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Data Storage Systems
  • Medical Devices
  • Automotive Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6457UKD3A+T voltage monitor is a reliable component for safeguarding electronic systems against the dangers of improper voltage levels.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6271 $57.7626
13+ $7.8991 $102.6883
20+ $7.6523 $153.0460
28+ $7.4054 $207.3512
35+ $7.1586 $250.5510
47+ $6.4181 $301.6507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess